Capital Lighting, Inc. 45212OZ Sconces-Single Glass 693185

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927307840 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927307840 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45212OZ Sconces-Single Glass - 693185 - Capital Lighting, Inc.
Columbus, OH, USA
45212OZ Sconces-Single Glass
693185
45212OZ Sconces-Single Glass 693185
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 783927307840 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Bracket
UPC: 783927307840
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693185
Product Name 45212OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details