Capital Lighting, Inc. 45178OZ Sconces-Double Candle 693183

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.81 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927307642 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.81 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927307642 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45178OZ Sconces-Double Candle - 693183 - Capital Lighting, Inc.
Columbus, OH, USA
45178OZ Sconces-Double Candle
693183
45178OZ Sconces-Double Candle 693183
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.81 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927307642 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.81
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927307642
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693183
Product Name 45178OZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details