Capital Lighting, Inc. 380005MCO Fans-Light Kits 693161

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mission Copper Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282246 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mission Copper Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282246 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control

Suppliers

Company
Product
Description
Supplier Links
380005MCO Fans-Light Kits - 693161 - Capital Lighting, Inc.
Columbus, OH, USA
380005MCO Fans-Light Kits
693161
380005MCO Fans-Light Kits 693161
PRODUCT DETAILS / SPECS Width/Dia: 12.14 Height: 8.60 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mission Copper Weight: 37.4 Product Name: Three Light Fan Accessory UPC: 783927282246 Category: Fan Accessories Glass: Dusty Satin Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control

PRODUCT DETAILS / SPECS
Width/Dia: 12.14
Height: 8.60
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mission Copper
Weight: 37.4
Product Name: Three Light Fan Accessory
UPC: 783927282246
Category: Fan Accessories
Glass: Dusty Satin
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Remote Control by Fan Control

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693161
Product Name 380005MCO Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details