Capital Lighting, Inc. 380006ALR Fans-Light Kits 693160

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.68 Height: 11.59 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Leather Weight: 5.42 Product Name: Three Light Fan Accessory UPC: 783927282253 Category: Fan Accessories Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.68 Height: 11.59 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Leather Weight: 5.42 Product Name: Three Light Fan Accessory UPC: 783927282253 Category: Fan Accessories Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380006ALR Fans-Light Kits - 693160 - Capital Lighting, Inc.
Columbus, OH, USA
380006ALR Fans-Light Kits
693160
380006ALR Fans-Light Kits 693160
PRODUCT DETAILS / SPECS Width/Dia: 19.68 Height: 11.59 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Leather Weight: 5.42 Product Name: Three Light Fan Accessory UPC: 783927282253 Category: Fan Accessories Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 19.68
Height: 11.59
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Leather
Weight: 5.42
Product Name: Three Light Fan Accessory
UPC: 783927282253
Category: Fan Accessories
Glass: Mocha Whisp
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693160
Product Name 380006ALR Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details