Capital Lighting, Inc. 45120NI Bathroom Fixtures-Four Lights 693157

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306492 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306492 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45120NI Bathroom Fixtures-Four Lights - 693157 - Capital Lighting, Inc.
Columbus, OH, USA
45120NI Bathroom Fixtures-Four Lights
693157
45120NI Bathroom Fixtures-Four Lights 693157
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306492 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 6.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927306492
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693157
Product Name 45120NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details