Capital Lighting, Inc. 45142NI Bathroom Fixtures-Two Lights 693156

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.13 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927306317 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.13 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927306317 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45142NI Bathroom Fixtures-Two Lights - 693156 - Capital Lighting, Inc.
Columbus, OH, USA
45142NI Bathroom Fixtures-Two Lights
693156
45142NI Bathroom Fixtures-Two Lights 693156
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.13 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927306317 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.13
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927306317
Category: Wall Mounted Bath Fixture
Glass: Clear polished interior etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693156
Product Name 45142NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details