Capital Lighting, Inc. 45120OZ Bathroom Fixtures-Four Lights 693154

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306485 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306485 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45120OZ Bathroom Fixtures-Four Lights - 693154 - Capital Lighting, Inc.
Columbus, OH, USA
45120OZ Bathroom Fixtures-Four Lights
693154
45120OZ Bathroom Fixtures-Four Lights 693154
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.00 Extension: 6.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306485 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.00
Extension: 6.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927306485
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693154
Product Name 45120OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details