Capital Lighting, Inc. 45143NI Bathroom Fixtures-Three Lights 693151

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306287 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306287 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45143NI Bathroom Fixtures-Three Lights - 693151 - Capital Lighting, Inc.
Columbus, OH, USA
45143NI Bathroom Fixtures-Three Lights
693151
45143NI Bathroom Fixtures-Three Lights 693151
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927306287 Category: Wall Mounted Bath Fixture Glass: Clear polished interior etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.75
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927306287
Category: Wall Mounted Bath Fixture
Glass: Clear polished interior etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693151
Product Name 45143NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details