Capital Lighting, Inc. 15438OZ Landscape Ltg.-Path & Spread 693146

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927248020 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927248020 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15438OZ Landscape Ltg.-Path & Spread - 693146 - Capital Lighting, Inc.
Columbus, OH, USA
15438OZ Landscape Ltg.-Path & Spread
693146
15438OZ Landscape Ltg.-Path & Spread 693146
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.25 Length 25.25 Bulb Type: 3155K Qty: 1 Wattage: 18.5 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927248020 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.25
Length 25.25
Bulb
Type: 3155K
Qty: 1
Wattage: 18.5
Finish: Olde Bronze
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 783927248020
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693146
Product Name 15438OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details