Capital Lighting, Inc. 2043NI Island/Pool Table-4 Light + 693141

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Island Light UPC: 783927308021 Category: Island Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Island Light UPC: 783927308021 Category: Island Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2043NI Island/Pool Table-4 Light + - 693141 - Capital Lighting, Inc.
Columbus, OH, USA
2043NI Island/Pool Table-4 Light +
693141
2043NI Island/Pool Table-4 Light + 693141
PRODUCT DETAILS / SPECS Width/Dia: 8.94 Height: 21.50 Length 21.50 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Four Light Island Light UPC: 783927308021 Category: Island Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.94
Height: 21.50
Length 21.50
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Four Light Island Light
UPC: 783927308021
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693141
Product Name 2043NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details