Capital Lighting, Inc. 42152BPT Mini Chandeliers-Glass Shade 693139

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 4.5 Product Name: Three Light Pendalette UPC: 783927289580 Category: Pendalette Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 58``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 4.5 Product Name: Three Light Pendalette UPC: 783927289580 Category: Pendalette Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 58``

Suppliers

Company
Product
Description
Supplier Links
42152BPT Mini Chandeliers-Glass Shade - 693139 - Capital Lighting, Inc.
Columbus, OH, USA
42152BPT Mini Chandeliers-Glass Shade
693139
42152BPT Mini Chandeliers-Glass Shade 693139
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 4.5 Product Name: Three Light Pendalette UPC: 783927289580 Category: Pendalette Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 58``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Weight: 4.5
Product Name: Three Light Pendalette
UPC: 783927289580
Category: Pendalette
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 58``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693139
Product Name 42152BPT Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details