Capital Lighting, Inc. 42214OZ Large Chandeliers-Glass Shade 693133

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Olde Bronze Weight: 45 Product Name: 24 Light Foyer Chain Hung UPC: 783927305631 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Wire: 76``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Olde Bronze Weight: 45 Product Name: 24 Light Foyer Chain Hung UPC: 783927305631 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Wire: 76``

Suppliers

Company
Product
Description
Supplier Links
42214OZ Large Chandeliers-Glass Shade - 693133 - Capital Lighting, Inc.
Columbus, OH, USA
42214OZ Large Chandeliers-Glass Shade
693133
42214OZ Large Chandeliers-Glass Shade 693133
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.50 Bulb Type: Medium Qty: 24 Wattage: 40 Finish: Olde Bronze Weight: 45 Product Name: 24 Light Foyer Chain Hung UPC: 783927305631 Category: Foyer Chain Hung Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Wire: 76``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 52.50
Bulb
Type: Medium
Qty: 24
Wattage: 40
Finish: Olde Bronze
Weight: 45
Product Name: 24 Light Foyer Chain Hung
UPC: 783927305631
Category: Foyer Chain Hung
Glass: Satin Etched Cased Opal
Shipped Via: Truck
Safety Rating: cUL
Wire: 76``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693133
Product Name 42214OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details