Capital Lighting, Inc. 45050BPT Sconces-Single Glass 693124

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2 Product Name: One Light Wall Fixture UPC: 783927290999 Category: Wall Fixtures Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2 Product Name: One Light Wall Fixture UPC: 783927290999 Category: Wall Fixtures Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45050BPT Sconces-Single Glass - 693124 - Capital Lighting, Inc.
Columbus, OH, USA
45050BPT Sconces-Single Glass
693124
45050BPT Sconces-Single Glass 693124
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 2 Product Name: One Light Wall Fixture UPC: 783927290999 Category: Wall Fixtures Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Pewter
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927290999
Category: Wall Fixtures
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693124
Product Name 45050BPT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details