Capital Lighting, Inc. 42478OZ Mid. Chandeliers-Candle 693106

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.81 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.5 Product Name: Nine Light Chandelier UPC: 783927307604 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.81 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.5 Product Name: Nine Light Chandelier UPC: 783927307604 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
42478OZ Mid. Chandeliers-Candle - 693106 - Capital Lighting, Inc.
Columbus, OH, USA
42478OZ Mid. Chandeliers-Candle
693106
42478OZ Mid. Chandeliers-Candle 693106
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.81 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.5 Product Name: Nine Light Chandelier UPC: 783927307604 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.81
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 26.5
Product Name: Nine Light Chandelier
UPC: 783927307604
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693106
Product Name 42478OZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details