Capital Lighting, Inc. 42482OZ Pendants-Drum Shade 693101

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Pendant UPC: 783927307581 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Pendant UPC: 783927307581 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42482OZ Pendants-Drum Shade - 693101 - Capital Lighting, Inc.
Columbus, OH, USA
42482OZ Pendants-Drum Shade
693101
42482OZ Pendants-Drum Shade 693101
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.94 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Three Light Pendant UPC: 783927307581 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.94
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Three Light Pendant
UPC: 783927307581
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693101
Product Name 42482OZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details