Capital Lighting, Inc. 49004RZ Exterior -Post/Pier Head 693095

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927285629 Category: Outdoor Post Lanterns Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927285629 Category: Outdoor Post Lanterns Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49004RZ Exterior -Post/Pier Head - 693095 - Capital Lighting, Inc.
Columbus, OH, USA
49004RZ Exterior -Post/Pier Head
693095
49004RZ Exterior -Post/Pier Head 693095
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927285629 Category: Outdoor Post Lanterns Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927285629
Category: Outdoor Post Lanterns
Glass: Clear Ribbed
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693095
Product Name 49004RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details