Capital Lighting, Inc. 49001RZ Exterior -Wall Mount 693091

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927285650 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927285650 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49001RZ Exterior -Wall Mount - 693091 - Capital Lighting, Inc.
Columbus, OH, USA
49001RZ Exterior -Wall Mount
693091
49001RZ Exterior -Wall Mount 693091
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927285650 Category: Outdoor Wall Bracket Glass: Clear Ribbed Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 2.65
Product Name: One Light Outdoor Fixture
UPC: 783927285650
Category: Outdoor Wall Bracket
Glass: Clear Ribbed
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693091
Product Name 49001RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details