Capital Lighting, Inc. 49061OZ Exterior -Wall Mount 693070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.88 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301084 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.88 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301084 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49061OZ Exterior -Wall Mount - 693070 - Capital Lighting, Inc.
Columbus, OH, USA
49061OZ Exterior -Wall Mount
693070
49061OZ Exterior -Wall Mount 693070
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.88 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927301084 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.88
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 1.5
Product Name: One Light Outdoor Fixture
UPC: 783927301084
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693070
Product Name 49061OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details