Capital Lighting, Inc. 65309 Mini Pendants-Rod 693048

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927289450 Category: Mini Pendants Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927289450 Category: Mini Pendants Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
65309 Mini Pendants-Rod - 693048 - Capital Lighting, Inc.
Columbus, OH, USA
65309 Mini Pendants-Rod
693048
65309 Mini Pendants-Rod 693048
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927289450 Category: Mini Pendants Glass: Stone and Art Shipped Via: UPS Safety Rating: cULP Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927289450
Category: Mini Pendants
Glass: Stone and Art
Shipped Via: UPS
Safety Rating: cULP
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693048
Product Name 65309 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details