Capital Lighting, Inc. 7744DBK Island/Pool Table-4 Light + 693038

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.72 Height: 9.22 Length 9.22 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Distressed Black Weight: 6 Product Name: Four Light Rail Light UPC: 783927308861 Category: Rail Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.72 Height: 9.22 Length 9.22 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Distressed Black Weight: 6 Product Name: Four Light Rail Light UPC: 783927308861 Category: Rail Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7744DBK Island/Pool Table-4 Light + - 693038 - Capital Lighting, Inc.
Columbus, OH, USA
7744DBK Island/Pool Table-4 Light +
693038
7744DBK Island/Pool Table-4 Light + 693038
PRODUCT DETAILS / SPECS Width/Dia: 31.72 Height: 9.22 Length 9.22 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Distressed Black Weight: 6 Product Name: Four Light Rail Light UPC: 783927308861 Category: Rail Light Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.72
Height: 9.22
Length 9.22
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Distressed Black
Weight: 6
Product Name: Four Light Rail Light
UPC: 783927308861
Category: Rail Light
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693038
Product Name 7744DBK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details