Capital Lighting, Inc. 7703OZ Island/Pool Table-4 Light + 693035

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Product Name: Four Light Rail Light UPC: 783927303347 Category: Rail Light Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Product Name: Four Light Rail Light UPC: 783927303347 Category: Rail Light Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7703OZ Island/Pool Table-4 Light + - 693035 - Capital Lighting, Inc.
Columbus, OH, USA
7703OZ Island/Pool Table-4 Light +
693035
7703OZ Island/Pool Table-4 Light + 693035
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Product Name: Four Light Rail Light UPC: 783927303347 Category: Rail Light Glass: Sunset marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.75
Length 9.75
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Olde Bronze
Product Name: Four Light Rail Light
UPC: 783927303347
Category: Rail Light
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693035
Product Name 7703OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details