Capital Lighting, Inc. 7703AP Island/Pool Table-4 Light + 693032

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Antique Pewter Product Name: Four Light Rail Light UPC: 783927303354 Category: Rail Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Antique Pewter Product Name: Four Light Rail Light UPC: 783927303354 Category: Rail Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7703AP Island/Pool Table-4 Light + - 693032 - Capital Lighting, Inc.
Columbus, OH, USA
7703AP Island/Pool Table-4 Light +
693032
7703AP Island/Pool Table-4 Light + 693032
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Antique Pewter Product Name: Four Light Rail Light UPC: 783927303354 Category: Rail Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 9.75
Length 9.75
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Antique Pewter
Product Name: Four Light Rail Light
UPC: 783927303354
Category: Rail Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693032
Product Name 7703AP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details