Capital Lighting, Inc. 69121 Sconces-Single Glass 693031

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927308069 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927308069 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69121 Sconces-Single Glass - 693031 - Capital Lighting, Inc.
Columbus, OH, USA
69121 Sconces-Single Glass
693031
69121 Sconces-Single Glass 693031
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927308069 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Olde Bronze
Weight: 3
Product Name: Two Light Wall Fixture
UPC: 783927308069
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693031
Product Name 69121 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details