Capital Lighting, Inc. 74235 Lamps-Swing Arm-Floor 693030

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Pecan Weight: 16 Product Name: One Light Floor Lamp UPC: 038463023236 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Pecan Weight: 16 Product Name: One Light Floor Lamp UPC: 038463023236 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74235 Lamps-Swing Arm-Floor - 693030 - Capital Lighting, Inc.
Columbus, OH, USA
74235 Lamps-Swing Arm-Floor
693030
74235 Lamps-Swing Arm-Floor 693030
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Pecan Weight: 16 Product Name: One Light Floor Lamp UPC: 038463023236 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 62.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Pecan
Weight: 16
Product Name: One Light Floor Lamp
UPC: 038463023236
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693030
Product Name 74235 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details