Capital Lighting, Inc. 8880OZ Flush Mounts-Bowl Style 693017

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927198387 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927198387 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
8880OZ Flush Mounts-Bowl Style - 693017 - Capital Lighting, Inc.
Columbus, OH, USA
8880OZ Flush Mounts-Bowl Style
693017
8880OZ Flush Mounts-Bowl Style 693017
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927198387 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927198387
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693017
Product Name 8880OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details