Capital Lighting, Inc. 6451-84 Sconces-Single Glass 692998

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6451-84 Sconces-Single Glass - 692998 - Capital Lighting, Inc.
Columbus, OH, USA
6451-84 Sconces-Single Glass
692998
6451-84 Sconces-Single Glass 692998
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692998
Product Name 6451-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details