PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Bracket
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692997 |
| Product Name | 6431-77 Sconces-Single Glass |
| Application | Residential |