Capital Lighting, Inc. 6451-267 Sconces-Single Glass 692995

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6451-267 Sconces-Single Glass - 692995 - Capital Lighting, Inc.
Columbus, OH, USA
6451-267 Sconces-Single Glass
692995
6451-267 Sconces-Single Glass 692995
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: One Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692995
Product Name 6451-267 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details