Capital Lighting, Inc. 6440-267-PL Sconces-Single Glass 692993

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6440-267-PL Sconces-Single Glass - 692993 - Capital Lighting, Inc.
Columbus, OH, USA
6440-267-PL Sconces-Single Glass
692993
6440-267-PL Sconces-Single Glass 692993
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Brushed Bronze Product Name: One Light Wall Sconce Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 5.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Brushed Bronze
Product Name: One Light Wall Sconce
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692993
Product Name 6440-267-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details