Capital Lighting, Inc. 1174-195 Fans-Light Kits 692981

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Bowl Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Bowl Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
1174-195 Fans-Light Kits - 692981 - Capital Lighting, Inc.
Columbus, OH, USA
1174-195 Fans-Light Kits
692981
1174-195 Fans-Light Kits 692981
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Bowl Kit Category: Light Kit Glass: Amber Scavo Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Bowl Kit
Category: Light Kit
Glass: Amber Scavo
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692981
Product Name 1174-195 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details