Capital Lighting, Inc. 6452-267 Bathroom Fixtures-Two Lights 692979

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6452-267 Bathroom Fixtures-Two Lights - 692979 - Capital Lighting, Inc.
Columbus, OH, USA
6452-267 Bathroom Fixtures-Two Lights
692979
6452-267 Bathroom Fixtures-Two Lights 692979
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692979
Product Name 6452-267 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details