Capital Lighting, Inc. 6452-84 Bathroom Fixtures-Two Lights 692977

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6452-84 Bathroom Fixtures-Two Lights - 692977 - Capital Lighting, Inc.
Columbus, OH, USA
6452-84 Bathroom Fixtures-Two Lights
692977
6452-84 Bathroom Fixtures-Two Lights 692977
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692977
Product Name 6452-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details