Capital Lighting, Inc. 6453-267 Bathroom Fixtures-Three Lights 692974

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6453-267 Bathroom Fixtures-Three Lights - 692974 - Capital Lighting, Inc.
Columbus, OH, USA
6453-267 Bathroom Fixtures-Three Lights
692974
6453-267 Bathroom Fixtures-Three Lights 692974
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Three Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Three Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692974
Product Name 6453-267 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details