Capital Lighting, Inc. 6514-267 Bathroom Fixtures-Four Lights 692968

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6514-267 Bathroom Fixtures-Four Lights - 692968 - Capital Lighting, Inc.
Columbus, OH, USA
6514-267 Bathroom Fixtures-Four Lights
692968
6514-267 Bathroom Fixtures-Four Lights 692968
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Dark Brushed Bronze
Product Name: Four Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692968
Product Name 6514-267 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details