Capital Lighting, Inc. 6464-273 Bathroom Fixtures-Four Lights 692949

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 4 Wattage: 100 Finish: Aged Patina Iron Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 4 Wattage: 100 Finish: Aged Patina Iron Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6464-273 Bathroom Fixtures-Four Lights - 692949 - Capital Lighting, Inc.
Columbus, OH, USA
6464-273 Bathroom Fixtures-Four Lights
692949
6464-273 Bathroom Fixtures-Four Lights 692949
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.25 Extension: 5.5 Bulb Type: Halogen/T4 Minican Qty: 4 Wattage: 100 Finish: Aged Patina Iron Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.25
Extension: 5.5
Bulb
Type: Halogen/T4 Minican
Qty: 4
Wattage: 100
Finish: Aged Patina Iron
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692949
Product Name 6464-273 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details