Capital Lighting, Inc. 6471-298 Sconces-Single Glass 692947

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Product Name: One Light Wall Sconce Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Product Name: One Light Wall Sconce Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6471-298 Sconces-Single Glass - 692947 - Capital Lighting, Inc.
Columbus, OH, USA
6471-298 Sconces-Single Glass
692947
6471-298 Sconces-Single Glass 692947
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Kinston Bronze Product Name: One Light Wall Sconce Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 15.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Aged Kinston Bronze
Product Name: One Light Wall Sconce
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692947
Product Name 6471-298 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details