Capital Lighting, Inc. 6472-298 Bathroom Fixtures-Two Lights 692944

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6472-298 Bathroom Fixtures-Two Lights - 692944 - Capital Lighting, Inc.
Columbus, OH, USA
6472-298 Bathroom Fixtures-Two Lights
692944
6472-298 Bathroom Fixtures-Two Lights 692944
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 4.25 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Aged Kinston Bronze Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.25
Extension: 4.25
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Aged Kinston Bronze
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692944
Product Name 6472-298 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details