Capital Lighting, Inc. 6481-167B Sconces-Single Glass 692941

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Product Name: One Light Bath Lighting Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Product Name: One Light Bath Lighting Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6481-167B Sconces-Single Glass - 692941 - Capital Lighting, Inc.
Columbus, OH, USA
6481-167B Sconces-Single Glass
692941
6481-167B Sconces-Single Glass 692941
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.75 Extension: 8.25 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Deep Lathan Bronze Product Name: One Light Bath Lighting Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.75
Extension: 8.25
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: One Light Bath Lighting
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692941
Product Name 6481-167B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details