Capital Lighting, Inc. 6482-167B Bathroom Fixtures-Two Lights 692940

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Two Light Wall Sconce Glass: Mottled Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Two Light Wall Sconce Glass: Mottled Topaz

Suppliers

Company
Product
Description
Supplier Links
6482-167B Bathroom Fixtures-Two Lights - 692940 - Capital Lighting, Inc.
Columbus, OH, USA
6482-167B Bathroom Fixtures-Two Lights
692940
6482-167B Bathroom Fixtures-Two Lights 692940
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.75 Extension: 8.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Deep Lathan Bronze Product Name: Two Light Wall Sconce Glass: Mottled Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.75
Extension: 8.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Deep Lathan Bronze
Product Name: Two Light Wall Sconce
Glass: Mottled Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692940
Product Name 6482-167B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details