Capital Lighting, Inc. 6514-84 Bathroom Fixtures-Four Lights 692939

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6514-84 Bathroom Fixtures-Four Lights - 692939 - Capital Lighting, Inc.
Columbus, OH, USA
6514-84 Bathroom Fixtures-Four Lights
692939
6514-84 Bathroom Fixtures-Four Lights 692939
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692939
Product Name 6514-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details