Capital Lighting, Inc. 6515-267 Bathroom Fixtures-Five+Lights 692937

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Five Light Bath Bar Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Five Light Bath Bar Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
6515-267 Bathroom Fixtures-Five+Lights - 692937 - Capital Lighting, Inc.
Columbus, OH, USA
6515-267 Bathroom Fixtures-Five+Lights
692937
6515-267 Bathroom Fixtures-Five+Lights 692937
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Five Light Bath Bar Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Dark Brushed Bronze
Product Name: Five Light Bath Bar
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692937
Product Name 6515-267 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details