Capital Lighting, Inc. 6522-77 Bathroom Fixtures-Two Lights 692933

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Inside Ribbed With White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Inside Ribbed With White

Suppliers

Company
Product
Description
Supplier Links
6522-77 Bathroom Fixtures-Two Lights - 692933 - Capital Lighting, Inc.
Columbus, OH, USA
6522-77 Bathroom Fixtures-Two Lights
692933
6522-77 Bathroom Fixtures-Two Lights 692933
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce Glass: Inside Ribbed With White

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.25
Extension: 3.75
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Wall Sconce
Glass: Inside Ribbed With White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692933
Product Name 6522-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details