Capital Lighting, Inc. 6531-267 Sconces-Single Glass 692932

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6531-267 Sconces-Single Glass - 692932 - Capital Lighting, Inc.
Columbus, OH, USA
6531-267 Sconces-Single Glass
692932
6531-267 Sconces-Single Glass 692932
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 1 Wattage: 75 Finish: Dark Brushed Bronze Product Name: One Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Extension: 4.5
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 75
Finish: Dark Brushed Bronze
Product Name: One Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692932
Product Name 6531-267 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details