Capital Lighting, Inc. 6523-77 Bathroom Fixtures-Two Lights 692930

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: Inside Ribbed With White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: Inside Ribbed With White

Suppliers

Company
Product
Description
Supplier Links
6523-77 Bathroom Fixtures-Two Lights - 692930 - Capital Lighting, Inc.
Columbus, OH, USA
6523-77 Bathroom Fixtures-Two Lights
692930
6523-77 Bathroom Fixtures-Two Lights 692930
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.25 Extension: 3.75 Bulb Type: T10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: Inside Ribbed With White

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.25
Extension: 3.75
Bulb
Type: T10
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Wall Sconce
Glass: Inside Ribbed With White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692930
Product Name 6523-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details