Capital Lighting, Inc. 6534-84 Bathroom Fixtures-Four Lights 692913

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6534-84 Bathroom Fixtures-Four Lights - 692913 - Capital Lighting, Inc.
Columbus, OH, USA
6534-84 Bathroom Fixtures-Four Lights
692913
6534-84 Bathroom Fixtures-Four Lights 692913
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 4.5 Bulb Type: T-3 Hgn Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 7.00
Extension: 4.5
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692913
Product Name 6534-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details