Capital Lighting, Inc. 1858-965 Fans-Light Kits 692795

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Satin Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Satin Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1858-965 Fans-Light Kits - 692795 - Capital Lighting, Inc.
Columbus, OH, USA
1858-965 Fans-Light Kits
692795
1858-965 Fans-Light Kits 692795
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Satin Nickel Product Name: 3 Light Fabric Drum Kit Category: Light Kit Glass: Satin Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Satin Nickel
Product Name: 3 Light Fabric Drum Kit
Category: Light Kit
Glass: Satin Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692795
Product Name 1858-965 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details