PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Walnut
Electricity Use: 69
Light Kit: Included
Speeds: 165/116/74/63 RPM
Optional Control: Speed & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5574
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692789 |
| Product Name | 53524-86 Fans-Ceiling Fans |