PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Qty: 3
Wattage: 40
Finish: Oiled Bronze
Product Name: 54`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Chain: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Walnut
Electricity Use: 75
Light Kit: Included
Speeds: 172/115/68/60 RPM
Optional Control: Speed & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 6165
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692788 |
| Product Name | 54543-86 Fans-Ceiling Fans |