PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Oiled Bronze
Product Name: 54`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 145mm
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 52
Blade type: Special Tip
Electricity Use: 67
Light Kit: Included
Speeds: 138/106/62 RPM
Optional Control: Speed And Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5560
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692776 |
| Product Name | 20543-986 Fans-Ceiling Fans |