Capital Lighting, Inc. 3348-12-86 Exterior -Ceiling Mount 692735

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3348-12-86 Exterior -Ceiling Mount - 692735 - Capital Lighting, Inc.
Columbus, OH, USA
3348-12-86 Exterior -Ceiling Mount
692735
3348-12-86 Exterior -Ceiling Mount 692735
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692735
Product Name 3348-12-86 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details